Microchip Technology, Inc. RF Transceiver ICs - ATA5823-PLQW ATA5823-PLQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019951-ATA5823-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019951-ATA5823-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5823-PLQW - 1019951-ATA5823-PLQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5823-PLQW
1019951-ATA5823-PLQW
RF Transceiver ICs - ATA5823-PLQW 1019951-ATA5823-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 1019951-ATA5823-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019951-ATA5823-PLQW
Packaging: Reel - TR
Type: TxRx Only
Frequency: 315MHz
Power - Output: 10dBm
Sensitivity: -116dBm
Data Rate (Max): 20kbps
Current - Receiving: 10.3mA to 10.5mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 6.5mA to 17.3mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1019951-ATA5823-PLQW
Product Name RF Transceiver ICs - ATA5823-PLQW
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details