Microchip Technology, Inc. RF Transceiver ICs - ATA5812-PLQW 80 ATA5812-PLQW 80

Description
Manufacturer: Microchip Technology Win Source Part Number: 862248-ATA5812-PLQW 80 Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx Only General ISM < 1GHz - 315MHz 48-VFQFN Exposed Pad Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5812-PLQW 80TR-ND, ATA5812-PLQW 80DKR, ATA5812-PLQW80DKR, ATA5812-PLQW, ATA5812-PLQW-ND, ATA5812-PLQW 80CT, ATA5812-PLQW 80CT-ND, ATA5812-PLQW80CT, ATA5812PLQW80, ATA5812-PLQW 80-ND, ATA5812-PLQW80TR, ATA5812-PLQW 80DKR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862248-ATA5812-PLQW 80 Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx Only General ISM < 1GHz - 315MHz 48-VFQFN Exposed Pad Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5812-PLQW 80TR-ND, ATA5812-PLQW 80DKR, ATA5812-PLQW80DKR, ATA5812-PLQW, ATA5812-PLQW-ND, ATA5812-PLQW 80CT, ATA5812-PLQW 80CT-ND, ATA5812-PLQW80CT, ATA5812PLQW80, ATA5812-PLQW 80-ND, ATA5812-PLQW80TR, ATA5812-PLQW 80DKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5812-PLQW 80 - 862248-ATA5812-PLQW 80 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5812-PLQW 80
862248-ATA5812-PLQW 80
RF Transceiver ICs - ATA5812-PLQW 80 862248-ATA5812-PLQW 80
Manufacturer: Microchip Technology Win Source Part Number: 862248-ATA5812-PLQW 80 Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx Only General ISM < 1GHz - 315MHz 48-VFQFN Exposed Pad Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5812-PLQW 80TR-ND, ATA5812-PLQW 80DKR, ATA5812-PLQW80DKR, ATA5812-PLQW, ATA5812-PLQW-ND, ATA5812-PLQW 80CT, ATA5812-PLQW 80CT-ND, ATA5812-PLQW80CT, ATA5812PLQW80, ATA5812-PLQW 80-ND, ATA5812-PLQW80TR, ATA5812-PLQW 80DKR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862248-ATA5812-PLQW 80
Operating Temperature Range: -40°C ~ 105°C
Features: IC RF TxRx Only General ISM < 1GHz - 315MHz 48-VFQFN Exposed Pad
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA5812-PLQW 80TR-ND, ATA5812-PLQW 80DKR, ATA5812-PLQW80DKR, ATA5812-PLQW, ATA5812-PLQW-ND, ATA5812-PLQW 80CT, ATA5812-PLQW 80CT-ND, ATA5812-PLQW80CT, ATA5812PLQW80, ATA5812-PLQW 80-ND, ATA5812-PLQW80TR, ATA5812-PLQW 80DKR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 862248-ATA5812-PLQW 80
Product Name RF Transceiver ICs - ATA5812-PLQW 80
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details