Microchip Technology, Inc. RF Transceiver ICs ATA5812-PLQ

Description
IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5812-PLQCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATA5812-PLQCT-ND
RF Transceiver ICs ATA5812-PLQCT-ND
IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATA5812-PLQTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATA5812-PLQTR-ND
RF Transceiver ICs ATA5812-PLQTR-ND
IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA5812-PLQCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 315 MHz
Bias Current 10.3 to 10.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210SQ-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 448-CYBL10163-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4765-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details