Atmel Corporation RF/IF and RFID ATA5743P3-TKQY 19

Description
Manufacturer: Atmel Win Source Part Number: 120137-ATA5743P3-TKQ Y 19 Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 105°C Package: 20-LSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 20-SSO Applications: RKE, Telemetering, Security Technology Frequency: 300MHz ~ 450MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 120137-ATA5743P3-TKQ Y 19 Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 105°C Package: 20-LSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 20-SSO Applications: RKE, Telemetering, Security Technology Frequency: 300MHz ~ 450MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 120137-ATA5743P3-TKQY 19 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Atmel Win Source Part Number: 120137-ATA5743P3-TKQ Y 19 Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 105°C Package: 20-LSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 20-SSO Applications: RKE, Telemetering, Security Technology Frequency: 300MHz ~ 450MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 120137-ATA5743P3-TKQY 19
Category: RF/IF and RFID
Family: RF Receivers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 105°C
Package: 20-LSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 20-SSO
Applications: RKE, Telemetering, Security Technology
Frequency: 300MHz ~ 450MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Data Rate (Max): 10 kBaud
Modulation or Protocol: ASK, FSK
Current - Receiving: 7.5mA
Antenna Connector: PCB, Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 120137-ATA5743P3-TKQY 19
Product Name RF/IF and RFID
Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details