Microchip Technology, Inc. RF/IF and RFID - RFID Transponders, Tags ATA5577M3331C-DBB

Description
Manufacturer: Microchip Technology Win Source Part Number: 1331512-ATA5577M3331 C-DBB Category: RF/IF and RFID>RFID Transponders, Tags Packaging: Bulk Size / Dimension: 0.053" L x 0.039" W (1.36mm x 1.00mm) Standard Package: 1 Technology: Passive Frequency: 100kHz ~ 150kHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 11784, ISO 11785 Temperature Range - Operating: -40°C ~ 85°C Writable Memory: 363b (User) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ATA5577 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1331512-ATA5577M3331 C-DBB Category: RF/IF and RFID>RFID Transponders, Tags Packaging: Bulk Size / Dimension: 0.053" L x 0.039" W (1.36mm x 1.00mm) Standard Package: 1 Technology: Passive Frequency: 100kHz ~ 150kHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 11784, ISO 11785 Temperature Range - Operating: -40°C ~ 85°C Writable Memory: 363b (User) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ATA5577 RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID Transponders, Tags - 1331512-ATA5577M3331C-DBB - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID Transponders, Tags
1331512-ATA5577M3331C-DBB
RF/IF and RFID - RFID Transponders, Tags 1331512-ATA5577M3331C-DBB
Manufacturer: Microchip Technology Win Source Part Number: 1331512-ATA5577M3331 C-DBB Category: RF/IF and RFID>RFID Transponders, Tags Packaging: Bulk Size / Dimension: 0.053" L x 0.039" W (1.36mm x 1.00mm) Standard Package: 1 Technology: Passive Frequency: 100kHz ~ 150kHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 11784, ISO 11785 Temperature Range - Operating: -40°C ~ 85°C Writable Memory: 363b (User) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ATA5577 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1331512-ATA5577M3331C-DBB
Category: RF/IF and RFID>RFID Transponders, Tags
Packaging: Bulk
Size / Dimension: 0.053" L x 0.039" W (1.36mm x 1.00mm)
Standard Package: 1
Technology: Passive
Frequency: 100kHz ~ 150kHz
Style: Encapsulated
Memory Type: Read/Write
Standards: ISO 11784, ISO 11785
Temperature Range - Operating: -40°C ~ 85°C
Writable Memory: 363b (User)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ATA5577
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1331512-ATA5577M3331C-DBB
Product Name RF/IF and RFID - RFID Transponders, Tags
Memory Category Read/Write
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 27C128-12MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers