Microchip Technology, Inc. RF/IF and RFID - RFID Transponders, Tags ATA5577M233SC-DBQ

Description
Win Source Part Number: 965088-ATA5577M233SC -DBQ Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel Standard Package: 4,000 Technology: Passive Frequency: 100kHz ~ 150kHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 11784, ISO 11785 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.053" L x 0.039" W (1.36mm x 1.00mm) Writable Memory: 363b (User) Alternative Parts (Cross-Reference): ATA5577M233SC-DBQ)AT A5577M233SC-DBQ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATA5577M233SC-DBQTR, 1611-ATA5577M233SC-D BQDKR-ND,1611-ATA557 7M233SC-DBQTR,ATA557 7M233SC-DBQDKR,1611- ATA5577M233SC-DBQDKR INACTIVE,1611-ATA557 7M233SC-DBQTRINACTIV E,ATA5577M233SC-DBQC T,1611-ATA5577M233SC -DBQTR-ND,1611-ATA55 77M233SC-DBQCT,1611- ATA5577M233SC-DBQDKR Base Product Number: ATA5577
Request a Quote Datasheet
Description
Win Source Part Number: 965088-ATA5577M233SC -DBQ Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel Standard Package: 4,000 Technology: Passive Frequency: 100kHz ~ 150kHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 11784, ISO 11785 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.053" L x 0.039" W (1.36mm x 1.00mm) Writable Memory: 363b (User) Alternative Parts (Cross-Reference): ATA5577M233SC-DBQ)AT A5577M233SC-DBQ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATA5577M233SC-DBQTR, 1611-ATA5577M233SC-D BQDKR-ND,1611-ATA557 7M233SC-DBQTR,ATA557 7M233SC-DBQDKR,1611- ATA5577M233SC-DBQDKR INACTIVE,1611-ATA557 7M233SC-DBQTRINACTIV E,ATA5577M233SC-DBQC T,1611-ATA5577M233SC -DBQTR-ND,1611-ATA55 77M233SC-DBQCT,1611- ATA5577M233SC-DBQDKR Base Product Number: ATA5577
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID Transponders, Tags - 965088-ATA5577M233SC-DBQ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID Transponders, Tags
965088-ATA5577M233SC-DBQ
RF/IF and RFID - RFID Transponders, Tags 965088-ATA5577M233SC-DBQ
Win Source Part Number: 965088-ATA5577M233SC -DBQ Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel Standard Package: 4,000 Technology: Passive Frequency: 100kHz ~ 150kHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 11784, ISO 11785 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.053" L x 0.039" W (1.36mm x 1.00mm) Writable Memory: 363b (User) Alternative Parts (Cross-Reference): ATA5577M233SC-DBQ)AT A5577M233SC-DBQ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATA5577M233SC-DBQTR, 1611-ATA5577M233SC-D BQDKR-ND,1611-ATA557 7M233SC-DBQTR,ATA557 7M233SC-DBQDKR,1611- ATA5577M233SC-DBQDKR INACTIVE,1611-ATA557 7M233SC-DBQTRINACTIV E,ATA5577M233SC-DBQC T,1611-ATA5577M233SC -DBQTR-ND,1611-ATA55 77M233SC-DBQCT,1611- ATA5577M233SC-DBQDKR Base Product Number: ATA5577

Win Source Part Number: 965088-ATA5577M233SC-DBQ
Category: RF/IF and RFID>RFID Transponders, Tags
Package: Tape & Reel
Standard Package: 4,000
Technology: Passive
Frequency: 100kHz ~ 150kHz
Style: Encapsulated
Memory Type: Read/Write
Standards: ISO 11784, ISO 11785
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.053" L x 0.039" W (1.36mm x 1.00mm)
Writable Memory: 363b (User)
Alternative Parts (Cross-Reference): ATA5577M233SC-DBQ)ATA5577M233SC-DBQ;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATA5577M233SC-DBQTR,1611-ATA5577M233SC-DBQDKR-ND,1611-ATA5577M233SC-DBQTR,ATA5577M233SC-DBQDKR,1611-ATA5577M233SC-DBQDKRINACTIVE,1611-ATA5577M233SC-DBQTRINACTIVE,ATA5577M233SC-DBQCT,1611-ATA5577M233SC-DBQTR-ND,1611-ATA5577M233SC-DBQCT,1611-ATA5577M233SC-DBQDKR
Base Product Number: ATA5577

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 965088-ATA5577M233SC-DBQ
Product Name RF/IF and RFID - RFID Transponders, Tags
Memory Category Read/Write
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details