Microchip Technology, Inc. RF/IF and RFID - RFID Transponders, Tags ATA5577M133SC-DDB

Description
Win Source Part Number: 1116905-ATA5577M133S C-DDB Category: RF/IF and RFID>RFID Transponders, Tags Package: Bulk Standard Package: 50,000 Technology: Passive Frequency: 100kHz ~ 150kHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 11784, ISO 11785 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.045" L x 0.039" W (1.15mm x 1.00mm) Writable Memory: 363b (User) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8523.59.0000 Mfr: Microchip Technology Base Product Number: ATA5577 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1116905-ATA5577M133S C-DDB Category: RF/IF and RFID>RFID Transponders, Tags Package: Bulk Standard Package: 50,000 Technology: Passive Frequency: 100kHz ~ 150kHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 11784, ISO 11785 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.045" L x 0.039" W (1.15mm x 1.00mm) Writable Memory: 363b (User) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8523.59.0000 Mfr: Microchip Technology Base Product Number: ATA5577 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID Transponders, Tags - 1116905-ATA5577M133SC-DDB - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID Transponders, Tags
1116905-ATA5577M133SC-DDB
RF/IF and RFID - RFID Transponders, Tags 1116905-ATA5577M133SC-DDB
Win Source Part Number: 1116905-ATA5577M133S C-DDB Category: RF/IF and RFID>RFID Transponders, Tags Package: Bulk Standard Package: 50,000 Technology: Passive Frequency: 100kHz ~ 150kHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 11784, ISO 11785 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.045" L x 0.039" W (1.15mm x 1.00mm) Writable Memory: 363b (User) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8523.59.0000 Mfr: Microchip Technology Base Product Number: ATA5577 Product Status: Obsolete

Win Source Part Number: 1116905-ATA5577M133SC-DDB
Category: RF/IF and RFID>RFID Transponders, Tags
Package: Bulk
Standard Package: 50,000
Technology: Passive
Frequency: 100kHz ~ 150kHz
Style: Encapsulated
Memory Type: Read/Write
Standards: ISO 11784, ISO 11785
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.045" L x 0.039" W (1.15mm x 1.00mm)
Writable Memory: 363b (User)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8523.59.0000
Mfr: Microchip Technology
Base Product Number: ATA5577
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1116905-ATA5577M133SC-DDB
Product Name RF/IF and RFID - RFID Transponders, Tags
Memory Category Read/Write
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers