Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA5575M233A-DBB

Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 Die
Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 Die
Datasheet
Datasheet Summary
Powered by GS/AI

The ATA5575M233A-DBB is a contactless read/write identification integrated circuit (IC) designed for RFID applications operating in the 100 kHz to 150 kHz frequency range. It features a 128-bit EEPROM user memory, allowing for byte-wise read and write operations, and includes an 8-bit configuration memory. The IC supports contactless power supply and data transmission, making it suitable for various applications such as animal identification, waste management, and industrial identification. This IC is compliant with ISO/IEC 11784/785 standards, specifically supporting FDX-A and FDX-B protocols. It incorporates a built-in high Q-antenna tolerance and an on-chip trimmed antenna capacitor, which enhances its performance in diverse environments. The device also offers options for direct access mode and one-time programmable (OTP) functionality. The ATA5575M233A-DBB is optimized for maximum read range, although its write range is limited. It is particularly effective in applications requiring read-only functionality, such as animal ID, which operates at a frequency of 134.2 kHz. The IC is designed to be locked after programming to secure the animal-specific code.

Datasheet Summary
Powered by GS/AI

The ATA5575M233A-DBB is a contactless read/write identification integrated circuit (IC) designed for RFID applications operating in the 100 kHz to 150 kHz frequency range. It features a 128-bit EEPROM user memory, allowing for byte-wise read and write operations, and includes an 8-bit configuration memory. The IC supports contactless power supply and data transmission, making it suitable for various applications such as animal identification, waste management, and industrial identification. This IC is compliant with ISO/IEC 11784/785 standards, specifically supporting FDX-A and FDX-B protocols. It incorporates a built-in high Q-antenna tolerance and an on-chip trimmed antenna capacitor, which enhances its performance in diverse environments. The device also offers options for direct access mode and one-time programmable (OTP) functionality. The ATA5575M233A-DBB is optimized for maximum read range, although its write range is limited. It is particularly effective in applications requiring read-only functionality, such as animal ID, which operates at a frequency of 134.2 kHz. The IC is designed to be locked after programming to secure the animal-specific code.

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5575M233A-DBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5575M233A-DBB
RFID, RF Access, Monitoring ICs ATA5575M233A-DBB
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 Die

RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 Die

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ATA5575M233A-DBB - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ATA5575M233A-DBB
RFID, RF Access, Monitoring ICs ATA5575M233A-DBB
IC RFID TRANSP 100-150KHZ DIE

IC RFID TRANSP 100-150KHZ DIE

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATA5575M233A-DBB ATA5575M233A-DBB
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 34P3410DCA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details