Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA5575M1250-DDB

Description
IC RFID TRANSP 100-150KHZ DIE
Datasheet
Description
IC RFID TRANSP 100-150KHZ DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5575M1250-DDB - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ATA5575M1250-DDB
RFID, RF Access, Monitoring ICs ATA5575M1250-DDB
IC RFID TRANSP 100-150KHZ DIE

IC RFID TRANSP 100-150KHZ DIE

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - ATA5575M1250-DDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5575M1250-DDB
RFID, RF Access, Monitoring ICs ATA5575M1250-DDB
RFID Transponder IC 100kHz ~ 150kHz Die

RFID Transponder IC 100kHz ~ 150kHz Die

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATA5575M1250-DDB ATA5575M1250-DDB
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 54125FM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - 336-4629-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 18.5 mA
View Details