Microchip Technology, Inc. RF and Wireless - RFID, RF Access, Monitoring ICs ATA556715-PAE

Description
Win Source Part Number: 1342683-ATA556715-PA E Category: RF and Wireless - RFID, RF Access, Monitoring ICs Series: ATA5567 Type: RFID Transponder Package: Bulk Standard Package: 14,000 Frequency: 100kHz ~ 150kHz Standards: ISO 11784, ISO 11785 Voltage - Supply: 4.2V ~ 4.8V Mounting Type: Surface Mount Package / Case: NOA3 Micromodule Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342683-ATA556715-PA E Category: RF and Wireless - RFID, RF Access, Monitoring ICs Series: ATA5567 Type: RFID Transponder Package: Bulk Standard Package: 14,000 Frequency: 100kHz ~ 150kHz Standards: ISO 11784, ISO 11785 Voltage - Supply: 4.2V ~ 4.8V Mounting Type: Surface Mount Package / Case: NOA3 Micromodule Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs - 1342683-ATA556715-PAE - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID, RF Access, Monitoring ICs
1342683-ATA556715-PAE
RF and Wireless - RFID, RF Access, Monitoring ICs 1342683-ATA556715-PAE
Win Source Part Number: 1342683-ATA556715-PA E Category: RF and Wireless - RFID, RF Access, Monitoring ICs Series: ATA5567 Type: RFID Transponder Package: Bulk Standard Package: 14,000 Frequency: 100kHz ~ 150kHz Standards: ISO 11784, ISO 11785 Voltage - Supply: 4.2V ~ 4.8V Mounting Type: Surface Mount Package / Case: NOA3 Micromodule Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342683-ATA556715-PAE
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Series: ATA5567
Type: RFID Transponder
Package: Bulk
Standard Package: 14,000
Frequency: 100kHz ~ 150kHz
Standards: ISO 11784, ISO 11785
Voltage - Supply: 4.2V ~ 4.8V
Mounting Type: Surface Mount
Package / Case: NOA3 Micromodule
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1342683-ATA556715-PAE
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs
Frequency 100000 to 150000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details