Microchip Technology, Inc. RF and Wireless - RFID, RF Access, Monitoring ICs ATA556714N-DDB

Description
Win Source Part Number: 1342509-ATA556714N-D DB Category: RF and Wireless - RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Bulk Standard Package: 1 Frequency: 100kHz ~ 150kHz Standards: ISO 11784, ISO 11785 Voltage - Supply: 3.6V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342509-ATA556714N-D DB Category: RF and Wireless - RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Bulk Standard Package: 1 Frequency: 100kHz ~ 150kHz Standards: ISO 11784, ISO 11785 Voltage - Supply: 3.6V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs - 1342509-ATA556714N-DDB - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID, RF Access, Monitoring ICs
1342509-ATA556714N-DDB
RF and Wireless - RFID, RF Access, Monitoring ICs 1342509-ATA556714N-DDB
Win Source Part Number: 1342509-ATA556714N-D DB Category: RF and Wireless - RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Bulk Standard Package: 1 Frequency: 100kHz ~ 150kHz Standards: ISO 11784, ISO 11785 Voltage - Supply: 3.6V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342509-ATA556714N-DDB
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Bulk
Standard Package: 1
Frequency: 100kHz ~ 150kHz
Standards: ISO 11784, ISO 11785
Voltage - Supply: 3.6V
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1342509-ATA556714N-DDB
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs
Frequency 100000 to 150000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details