Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA555812C-DBB

Description
RFID Transponder IC 100kHz ~ 120kHz ISO 11785
Description
RFID Transponder IC 100kHz ~ 120kHz ISO 11785

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA555812C-DBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA555812C-DBB
RFID, RF Access, Monitoring ICs ATA555812C-DBB
RFID Transponder IC 100kHz ~ 120kHz ISO 11785

RFID Transponder IC 100kHz ~ 120kHz ISO 11785

Buy Now
RFID, RF Access, Monitoring ICs - ATA555812C-DBB - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ATA555812C-DBB
RFID, RF Access, Monitoring ICs ATA555812C-DBB
IC RFID TRANSP 100-120KHZ WAFER

IC RFID TRANSP 100-120KHZ WAFER

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATA555812C-DBB ATA555812C-DBB
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4629-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details