Microchip Technology, Inc. RF Transceiver ICs - ATA5428-PLQW ATA5428-PLQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019918-ATA5428-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 433MHz, 868MHz Power - Output: 10dBm Sensitivity: -116.5dBm Data Rate (Max): 20kBaud Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019918-ATA5428-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 433MHz, 868MHz Power - Output: 10dBm Sensitivity: -116.5dBm Data Rate (Max): 20kBaud Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5428-PLQW - 1019918-ATA5428-PLQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5428-PLQW
1019918-ATA5428-PLQW
RF Transceiver ICs - ATA5428-PLQW 1019918-ATA5428-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 1019918-ATA5428-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 433MHz, 868MHz Power - Output: 10dBm Sensitivity: -116.5dBm Data Rate (Max): 20kBaud Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019918-ATA5428-PLQW
Packaging: Reel - TR
Type: TxRx Only
Frequency: 433MHz, 868MHz
Power - Output: 10dBm
Sensitivity: -116.5dBm
Data Rate (Max): 20kBaud
Current - Receiving: 10.3mA to 10.5mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 6.5mA to 17.3mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1019918-ATA5428-PLQW
Product Name RF Transceiver ICs - ATA5428-PLQW
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details