Atmel Corporation RFID, RF Access, Monitoring ICs - ATA5279C-WGQW ATA5279C-WGQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 097897-ATA5279C-WGQW Packaging: Reel - TR Type: Passive Entry/Start Frequency: 125kHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 145°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 4.1 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 097897-ATA5279C-WGQW Packaging: Reel - TR Type: Passive Entry/Start Frequency: 125kHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 145°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 4.1 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5279C-WGQW - 097897-ATA5279C-WGQW - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ATA5279C-WGQW
097897-ATA5279C-WGQW
RFID, RF Access, Monitoring ICs - ATA5279C-WGQW 097897-ATA5279C-WGQW
Manufacturer: Microchip Technology Win Source Part Number: 097897-ATA5279C-WGQW Packaging: Reel - TR Type: Passive Entry/Start Frequency: 125kHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 145°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 4.1 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 097897-ATA5279C-WGQW
Packaging: Reel - TR
Type: Passive Entry/Start
Frequency: 125kHz
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 145°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 4.1 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 097897-ATA5279C-WGQW
Product Name RFID, RF Access, Monitoring ICs - ATA5279C-WGQW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage References - 7515394P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details