Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA5278-PKQI

Description
Passive Entry/Start, TPMS IC 100kHz ~ 150kHz SPI 7.5V ~ 16V 28-VQFN Exposed Pad
Datasheet
Description
Passive Entry/Start, TPMS IC 100kHz ~ 150kHz SPI 7.5V ~ 16V 28-VQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5278-PKQI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5278-PKQI
RFID, RF Access, Monitoring ICs ATA5278-PKQI
Passive Entry/Start, TPMS IC 100kHz ~ 150kHz SPI 7.5V ~ 16V 28-VQFN Exposed Pad

Passive Entry/Start, TPMS IC 100kHz ~ 150kHz SPI 7.5V ~ 16V 28-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ATA5278-PKQI
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface SPI
Features RoHS
Supply Voltage Other; 7.5V ~ 16V
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32171-B-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details