Microchip Technology, Inc. Automotive Boost-Buck LED Lamp Driver IC AT9932

Description
The AT9932 is an advanced fixed frequency PWM controller IC designed to control an LED lamp driver using a boost-buck topology that can step the input voltage up or down automatically. The IC provides fast output current transient response and very low susceptibility to input voltage transients, which allows the lamp driver to pass the rigorous electrical transient requirements of SAE J1455 or ISO 7637-2, making the AT9932 an ultimate solution for automobile lighting. Capacitive isolation protects the LED Lamp from failure of the switching MOSFET. The AT9932 features a unique feed-forward current control scheme, differential output current sensing, soft start, protection from short or open LED load. Switching frequency can be programmed with a single external resistor. The AT9932 includes a temperature fold-back of the output current using an external NTC resistor. This feature allows maximizing the light output of the LED load over the entire operating temperature range. Additional Features Constant output current Steps output voltage up or down Very low susceptibility to Input voltage transients Frequency jitter Externally programmable fixed switching frequency Temperature foldback with external NTC resistor Internal 40V voltage regulator +/-1A MOSFET gate driver Short LED protection Open LED protection Input undervoltage protection Enable & PWM dimming Trimmed reference (±3% accurate) AEC-Q100 compliant
Datasheet
Description
The AT9932 is an advanced fixed frequency PWM controller IC designed to control an LED lamp driver using a boost-buck topology that can step the input voltage up or down automatically. The IC provides fast output current transient response and very low susceptibility to input voltage transients, which allows the lamp driver to pass the rigorous electrical transient requirements of SAE J1455 or ISO 7637-2, making the AT9932 an ultimate solution for automobile lighting. Capacitive isolation protects the LED Lamp from failure of the switching MOSFET. The AT9932 features a unique feed-forward current control scheme, differential output current sensing, soft start, protection from short or open LED load. Switching frequency can be programmed with a single external resistor. The AT9932 includes a temperature fold-back of the output current using an external NTC resistor. This feature allows maximizing the light output of the LED load over the entire operating temperature range. Additional Features Constant output current Steps output voltage up or down Very low susceptibility to Input voltage transients Frequency jitter Externally programmable fixed switching frequency Temperature foldback with external NTC resistor Internal 40V voltage regulator +/-1A MOSFET gate driver Short LED protection Open LED protection Input undervoltage protection Enable & PWM dimming Trimmed reference (±3% accurate) AEC-Q100 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Boost-Buck LED Lamp Driver IC - AT9932 - Microchip Technology, Inc.
Chandler, AZ, United States
Automotive Boost-Buck LED Lamp Driver IC
AT9932
Automotive Boost-Buck LED Lamp Driver IC AT9932
The AT9932 is an advanced fixed frequency PWM controller IC designed to control an LED lamp driver using a boost-buck topology that can step the input voltage up or down automatically. The IC provides fast output current transient response and very low susceptibility to input voltage transients, which allows the lamp driver to pass the rigorous electrical transient requirements of SAE J1455 or ISO 7637-2, making the AT9932 an ultimate solution for automobile lighting. Capacitive isolation protects the LED Lamp from failure of the switching MOSFET. The AT9932 features a unique feed-forward current control scheme, differential output current sensing, soft start, protection from short or open LED load. Switching frequency can be programmed with a single external resistor. The AT9932 includes a temperature fold-back of the output current using an external NTC resistor. This feature allows maximizing the light output of the LED load over the entire operating temperature range. Additional Features Constant output current Steps output voltage up or down Very low susceptibility to Input voltage transients Frequency jitter Externally programmable fixed switching frequency Temperature foldback with external NTC resistor Internal 40V voltage regulator +/-1A MOSFET gate driver Short LED protection Open LED protection Input undervoltage protection Enable & PWM dimming Trimmed reference (±3% accurate) AEC-Q100 compliant

The AT9932 is an advanced fixed frequency PWM controller IC designed to control an LED lamp driver using a boost-buck topology that can step the input voltage up or down automatically. The IC provides fast output current transient response and very low susceptibility to input voltage transients, which allows the lamp driver to pass the rigorous electrical transient requirements of SAE J1455 or ISO 7637-2, making the AT9932 an ultimate solution for automobile lighting. Capacitive isolation protects the LED Lamp from failure of the switching MOSFET. The AT9932 features a unique feed-forward current control scheme, differential output current sensing, soft start, protection from short or open LED load. Switching frequency can be programmed with a single external resistor. The AT9932 includes a temperature fold-back of the output current using an external NTC resistor. This feature allows maximizing the light output of the LED load over the entire operating temperature range.

Additional Features

  • Constant output current
  • Steps output voltage up or down
  • Very low susceptibility to Input voltage transients
  • Frequency jitter
  • Externally programmable fixed switching frequency
  • Temperature foldback with external NTC resistor
  • Internal 40V voltage regulator
  • +/-1A MOSFET gate driver
  • Short LED protection
  • Open LED protection
  • Input undervoltage protection
  • Enable & PWM dimming
  • Trimmed reference (±3% accurate)
  • AEC-Q100 compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number AT9932
Product Name Automotive Boost-Buck LED Lamp Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - B250A-13-F - 1150600-B250A-13-F - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - 763466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 110 watts
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - LM3500TLX-16 - 082726-LM3500TLX-16 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 16 volts
View Details
2 suppliers