Microchip Technology, Inc. Memory AT93C86AY6-10YH-1.8-T

Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-Mini Map (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-Mini Map (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C86AY6-10YH-1.8-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-Mini Map (2x3)

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT93C86AY6-10YH-1.8-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-Mini Map (2x3)

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT93C86AY6-10YH-1.8-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-Mini Map (2x3)

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-Mini Map (2x3)

Buy Now Datasheet
Memory - EEPROM - AT93C86AY6-10YH-1.8-T - 769116-AT93C86AY6-10YH-1.8-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C86AY6-10YH-1.8-T
769116-AT93C86AY6-10YH-1.8-T
Memory - EEPROM - AT93C86AY6-10YH-1.8-T 769116-AT93C86AY6-10YH-1.8-T
Manufacturer: Microchip Technology Win Source Part Number: 769116-AT93C86AY6-10 YH-1.8-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8, 1K x 16) Family Name: AT93C86AY6 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-Mini Map (2x3) Alternative Parts (Cross-Reference): M93C86-WMB3TG/S; M93C86-RMB3TP/S; M93C86-RMC3P/S; M93C86-RMB3TP; Introduction Date: December 02, 1997 ECCN: EAR99 Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769116-AT93C86AY6-10YH-1.8-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UFDFN Exposed Pad
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8, 1K x 16)
Family Name: AT93C86AY6
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Manufacturer Package: 8-Mini Map (2x3)
Alternative Parts (Cross-Reference): M93C86-WMB3TG/S; M93C86-RMB3TP/S; M93C86-RMC3P/S; M93C86-RMB3TP;
Introduction Date: December 02, 1997
ECCN: EAR99
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT93C86AY6-10YH-1.8-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT93C86AY6-10YH-1.8-T
Memory IC and Storage Component 774-AT93C86AY6-10YH-1.8-T
IC EEPROM 16KBIT 3WIRE 8MINI MAP Product overview: AT93C86AY6-10YH-1.8- T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86AY6-10YH- 1.8-T can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT 3WIRE 8MINI MAP Product overview: AT93C86AY6-10YH-1.8-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86AY6-10YH-1.8-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 8MINI MAP

IC EEPROM 16KBIT SPI 8MINI MAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT93C86AY6-10YH-1.8-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C86AY6-10YH-1.8-T
Integrated Circuits (ICs) - Memory - Memory AT93C86AY6-10YH-1.8-T
IC EEPROM 16KBIT 3WIRE 8MINI MAP

IC EEPROM 16KBIT 3WIRE 8MINI MAP

Supplier's Site
EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-Mini Map (2x3)

EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-Mini Map (2x3)

Buy Now Datasheet
IC EEPROM 16KBIT SPI 8MINI MAP

IC EEPROM 16KBIT SPI 8MINI MAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C86AY6-10YH-1.8-TCT-ND 769116-AT93C86AY6-10YH-1.8-T 774-AT93C86AY6-10YH-1.8-T AT93C86AY6-10YH-1.8-T AT93C86AY6-10YH-1.8-T AT93C86AY6-10YH-1.8-T AT93C86AY6-10YH-1.8-T
Product Name Memory Memory - EEPROM - AT93C86AY6-10YH-1.8-T Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad Tape & Reel (TR) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Cycle Time 1.00E7 ns 1.00E7 ns 1.00E7 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details