Microchip Technology, Inc. Memory - EEPROM - AT93C86A-SQ27R4 AT93C86A-SQ27R4

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046709-AT93C86A-SQ2 7R4 Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046709-AT93C86A-SQ2 7R4 Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT93C86A-SQ27R4 - 1046709-AT93C86A-SQ27R4 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C86A-SQ27R4
1046709-AT93C86A-SQ27R4
Memory - EEPROM - AT93C86A-SQ27R4 1046709-AT93C86A-SQ27R4
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046709-AT93C86A-SQ2 7R4 Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046709-AT93C86A-SQ27R4
Categories: EEPROM
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage

Buy Now
5.5V 2 MHz SOIC Memory IC and Storage Component - 774-AT93C86A-SQ27R4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 2 MHz SOIC Memory IC and Storage Component
774-AT93C86A-SQ27R4
5.5V 2 MHz SOIC Memory IC and Storage Component 774-AT93C86A-SQ27R4
Microwire Serial EEPROM Family, 1.8 to 5.5V, 2 MHz, -40°Cto 125°C, SOIC-8, RoHS Product overview: AT93C86A-SQ27R4 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, 2 MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-SQ27R4 can be used for catalog matching and distributor lookup.

Microwire Serial EEPROM Family, 1.8 to 5.5V, 2 MHz, -40°Cto 125°C, SOIC-8, RoHS Product overview: AT93C86A-SQ27R4 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, 2 MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-SQ27R4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1046709-AT93C86A-SQ27R4 774-AT93C86A-SQ27R4
Product Name Memory - EEPROM - AT93C86A-SQ27R4 5.5V 2 MHz SOIC Memory IC and Storage Component
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - 40060586 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers