Microchip Technology, Inc. Memory - EEPROM - AT93C86A-10TU-2.7SL383 AT93C86A-10TU-2.7SL383

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046708-AT93C86A-10T U-2.7SL383 Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 1 MHz Memory Size: 15.6 kB Interface: Serial Access Time: 2 µs Density: 16 kb Number of Pins: 8 Categories: EEPROM Case / Package: TSSOP Max Frequency: 1 MHz Alternative Parts (Cross-Reference): AT93C86A-10TU-2.7SL3 83AT93C86A-10TU-2.7 SL383; AT93C86A-10TU-2.7-SL 383; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current: 2 mA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046708-AT93C86A-10T U-2.7SL383 Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 1 MHz Memory Size: 15.6 kB Interface: Serial Access Time: 2 µs Density: 16 kb Number of Pins: 8 Categories: EEPROM Case / Package: TSSOP Max Frequency: 1 MHz Alternative Parts (Cross-Reference): AT93C86A-10TU-2.7SL3 83AT93C86A-10TU-2.7 SL383; AT93C86A-10TU-2.7-SL 383; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current: 2 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT93C86A-10TU-2.7SL383 - 1046708-AT93C86A-10TU-2.7SL383 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C86A-10TU-2.7SL383
1046708-AT93C86A-10TU-2.7SL383
Memory - EEPROM - AT93C86A-10TU-2.7SL383 1046708-AT93C86A-10TU-2.7SL383
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046708-AT93C86A-10T U-2.7SL383 Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 1 MHz Memory Size: 15.6 kB Interface: Serial Access Time: 2 µs Density: 16 kb Number of Pins: 8 Categories: EEPROM Case / Package: TSSOP Max Frequency: 1 MHz Alternative Parts (Cross-Reference): AT93C86A-10TU-2.7SL3 83AT93C86A-10TU-2.7 SL383; AT93C86A-10TU-2.7-SL 383; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current: 2 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046708-AT93C86A-10TU-2.7SL383
Packaging: Tape & Reel
Mounting: SMD (SMT)
Frequency: 1 MHz
Memory Size: 15.6 kB
Interface: Serial
Access Time: 2 µs
Density: 16 kb
Number of Pins: 8
Categories: EEPROM
Case / Package: TSSOP
Max Frequency: 1 MHz
Alternative Parts (Cross-Reference): AT93C86A-10TU-2.7SL383AT93C86A-10TU-2.7 SL383; AT93C86A-10TU-2.7-SL383;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 2 mA

Buy Now
3.3V 5V TSSOP Memory IC and Storage Component - 774-AT93C86A-10TU-2.7SL383 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V TSSOP Memory IC and Storage Component
774-AT93C86A-10TU-2.7SL383
3.3V 5V TSSOP Memory IC and Storage Component 774-AT93C86A-10TU-2.7SL383
EEPROM Serial-3Wire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin TSSOP T/R Product overview: AT93C86A-10TU-2.7SL3 83 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-10TU-2. 7SL383 can be used for catalog matching and distributor lookup.

EEPROM Serial-3Wire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin TSSOP T/R Product overview: AT93C86A-10TU-2.7SL383 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-10TU-2.7SL383 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1046708-AT93C86A-10TU-2.7SL383 774-AT93C86A-10TU-2.7SL383
Product Name Memory - EEPROM - AT93C86A-10TU-2.7SL383 3.3V 5V TSSOP Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 2000 ns 2000 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details