Microchip Technology, Inc. Memory AT93C86A-10TU-2.7

Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C86A-10TU-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - AT93C86A-10TU-2.7 - 039419-AT93C86A-10TU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C86A-10TU-2.7
039419-AT93C86A-10TU-2.7
Memory - EEPROM - AT93C86A-10TU-2.7 039419-AT93C86A-10TU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 039419-AT93C86A-10TU -2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8, 1K x 16) Family Name: AT93C86A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): M93C86-RDW3P/K; M93C86-WDW6; M93C86-WDW6T; M93C86-WDW6TG; Introduction Date: December 02, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039419-AT93C86A-10TU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8, 1K x 16)
Family Name: AT93C86A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): M93C86-RDW3P/K; M93C86-WDW6; M93C86-WDW6T; M93C86-WDW6TG;
Introduction Date: December 02, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-AT93C86A-10TU-2.7
Memory IC and Storage Component 774-AT93C86A-10TU-2.7
IC EEPROM 16KBIT 3-WIRE 8TSSOP Product overview: AT93C86A-10TU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-10TU-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT 3-WIRE 8TSSOP Product overview: AT93C86A-10TU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-10TU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8TSSOP

IC EEPROM 16KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT93C86A-10TU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C86A-10TU-2.7
Integrated Circuits (ICs) - Memory AT93C86A-10TU-2.7
AT93C86 - EEPROM, 1KX16, SERIAL

AT93C86 - EEPROM, 1KX16, SERIAL

Supplier's Site
Memory - AT93C86A-10TU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-TSSOP

EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-TSSOP

Buy Now Datasheet
Memory - AT93C86A-10TU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-TSSOP

EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C86A-10TU-2.7-ND 039419-AT93C86A-10TU-2.7 774-AT93C86A-10TU-2.7 AT93C86A-10TU-2.7 AT93C86A-10TU-2.7 AT93C86A-10TU-2.7
Product Name Memory Memory - EEPROM - AT93C86A-10TU-2.7 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP TSSOP; Tube SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.7V ~ 5.5V 2.7 V ~ 5.5 V -3.3V; 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 16-100044-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C03YI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details