IC EEPROM 16KBIT 3-WIRE 8TSSOP Product overview: AT93C86A-10TU-2.7-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-10TU-2.
Manufacturer: Microchip Technology
Win Source Part Number: 862222-AT93C86A-10TU
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2 MHz 8-TSSOP
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: AT93C86A
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT93C86A-10TU-2.7 SL383, AT93C86A-10TU-2.7 SL383-ND
IC EEPROM 16KBIT 3-WIRE 8TSSOP
IC EEPROM 16KBIT 2MHZ 8TSSOP
EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT93C86A-10TU-2.7-T | 862222-AT93C86A-10TU-2.7-T | AT93C86A-10TU-2.7-T | 17512-AT93C86A-10TU-2.7-T | AT93C86A-10TU-2.7-T | AT93C86A-10TU-2.7-T |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - AT93C86A-10TU-2.7-T | Integrated Circuits (ICs) - Memory - Memory | EEPROM | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 1.00E7 ns | 1.00E7 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; Tape & Reel (TR) | SOP; SSOP; TSSOP; 8-TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |