Microchip Technology, Inc. Memory IC and Storage Component AT93C86A-10TU-1.8

Description
IC EEPROM 16KBIT 3-WIRE 8TSSOP Product overview: AT93C86A-10TU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-10TU-1. 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT 3-WIRE 8TSSOP Product overview: AT93C86A-10TU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-10TU-1. 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-AT93C86A-10TU-1.8
Memory IC and Storage Component 774-AT93C86A-10TU-1.8
IC EEPROM 16KBIT 3-WIRE 8TSSOP Product overview: AT93C86A-10TU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-10TU-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT 3-WIRE 8TSSOP Product overview: AT93C86A-10TU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-10TU-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C86A-10TU-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1353455-AT93C86A-10TU-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1353455-AT93C86A-10TU-1.8
Integrated Circuits (ICs) - Memory - Memory 1353455-AT93C86A-10TU-1.8
Win Source Part Number: 1353455-AT93C86A-10T U-1.8 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: AT93C86A Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 16Kbit Memory Organization: 2K x 8, 1K x 16 Memory Interface: 3-Wire Serial Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 10ms

Win Source Part Number: 1353455-AT93C86A-10TU-1.8
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: AT93C86A
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 16Kbit
Memory Organization: 2K x 8, 1K x 16
Memory Interface: 3-Wire Serial
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 10ms

Buy Now Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8TSSOP

IC EEPROM 16KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT93C86A-10TU-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C86A-10TU-1.8
Integrated Circuits (ICs) - Memory - Memory AT93C86A-10TU-1.8
IC EEPROM 16KBIT 3-WIRE 8TSSOP

IC EEPROM 16KBIT 3-WIRE 8TSSOP

Supplier's Site
Memory - AT93C86A-10TU-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-TSSOP

EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT93C86A-10TU-1.8 AT93C86A-10TU-1.8-ND 1353455-AT93C86A-10TU-1.8 AT93C86A-10TU-1.8 AT93C86A-10TU-1.8 AT93C86A-10TU-1.8
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 250 ns
Cycle Time 1.00E7 ns 1.00E7 ns 1.00E7 ns
Data Retention 100 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4072-01A-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details