IC EEPROM 16KBIT 3-WIRE 8SOIC Product overview: AT93C86A-10SU-2.7-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-10SU-2.
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 1MHz 8-SOIC
IC EEPROM 16KBIT 3-WIRE 8SOIC
IC EEPROM 16KBIT 3-WIRE 8SOIC
EEPROM Memory IC 16Kbit 3-Wire Serial 1 MHz 8-SOIC
IC EEPROM 16KBIT SPI 1MHZ 8SOIC
IC EEPROM 16KBIT SPI 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT93C86A-10SU-2.7-T | 150-AT93C86A-10SU-2.7-TTR-ND | AT93C86A-10SU-2.7-T | AT93C86A-10SU-2.7-T | AT93C86A-10SU-2.7-T |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 1.00E7 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |