Microchip Technology, Inc. EEPROM AT93C86A-10PU-2.7

Description
EEPROM Serial-3Wire 16K-bit 2K x 8/1K
Request a Quote Datasheet
Description
EEPROM Serial-3Wire 16K-bit 2K x 8/1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1278194 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1278194
EEPROM 1278194
EEPROM Serial-3Wire 16K-bit 2K x 8/1K

EEPROM Serial-3Wire 16K-bit 2K x 8/1K

Supplier's Site
EEPROM - 1704294 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1704294
EEPROM 1704294
EEPROM Serial-3Wire 16K-bit 2K x 8/1K

EEPROM Serial-3Wire 16K-bit 2K x 8/1K

Supplier's Site
Memory - AT93C86A-10PU-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT93C86A-10PU-2.7
Memory IC and Storage Component 774-AT93C86A-10PU-2.7
IC EEPROM 16KBIT 3-WIRE 8DIP Product overview: AT93C86A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-10PU-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT 3-WIRE 8DIP Product overview: AT93C86A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86A-10PU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C86A-10PU-2.7 - 1149018-AT93C86A-10PU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT93C86A-10PU-2.7
1149018-AT93C86A-10PU-2.7
Memory - AT93C86A-10PU-2.7 1149018-AT93C86A-10PU-2.7
Manufacturer: Atmel Win Source Part Number: 1149018-AT93C86A-10P U-2.7 Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149018-AT93C86A-10PU-2.7
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - Memory - AT93C86A-10PU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C86A-10PU-2.7
Integrated Circuits (ICs) - Memory - Memory AT93C86A-10PU-2.7
IC EEPROM 16KBIT 3-WIRE 8DIP

IC EEPROM 16KBIT 3-WIRE 8DIP

Supplier's Site
Memory - AT93C86A-10PU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-PDIP

EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-PDIP

Buy Now Datasheet
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip - 65AH3854 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip
65AH3854
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip 65AH3854
EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8DIP

IC EEPROM 16KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8DIP

IC EEPROM 16KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1278194 AT93C86A-10PU-2.7-ND 774-AT93C86A-10PU-2.7 1149018-AT93C86A-10PU-2.7 AT93C86A-10PU-2.7 AT93C86A-10PU-2.7 65AH3854 AT93C86A-10PU-2.7 AT93C86A-10PU-2.7
Product Name EEPROM Memory Memory IC and Storage Component Memory - AT93C86A-10PU-2.7 Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Density 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Number of Words 1024 to 2048 k
Bits per Word 8 to 16 bits 8 to 16 bits
Package Type DIP DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Memory - 54F189LLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 1936360 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers