Microchip Technology, Inc. Memory AT93C86-10PI-2.7

Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C86-10PI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - AT93C86-10PI-2.7 - 769115-AT93C86-10PI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C86-10PI-2.7
769115-AT93C86-10PI-2.7
Memory - EEPROM - AT93C86-10PI-2.7 769115-AT93C86-10PI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 769115-AT93C86-10PI- 2.7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8, 1K x 16) Part Status: Obsolete(EOL) Family Name: AT93C86 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): M93C86-WBN3G/S; M93C86-BN3P; M93C86-TRBN3; M93C86-BN3; Introduction Date: December 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769115-AT93C86-10PI-2.7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8, 1K x 16)
Part Status: Obsolete(EOL)
Family Name: AT93C86
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): M93C86-WBN3G/S; M93C86-BN3P; M93C86-TRBN3; M93C86-BN3;
Introduction Date: December 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT93C86-10PI-2.7
Memory IC and Storage Component 774-AT93C86-10PI-2.7
IC EEPROM 16KBIT 3-WIRE 8DIP Product overview: AT93C86-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86-10PI-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT 3-WIRE 8DIP Product overview: AT93C86-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86-10PI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8DIP

IC EEPROM 16KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT93C86-10PI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C86-10PI-2.7
Integrated Circuits (ICs) - Memory AT93C86-10PI-2.7
IC EEPROM 16KBIT SPI 2MHZ 8DIP

IC EEPROM 16KBIT SPI 2MHZ 8DIP

Supplier's Site
Memory - AT93C86-10PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-PDIP

EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C86-10PI-2.7-ND 769115-AT93C86-10PI-2.7 774-AT93C86-10PI-2.7 AT93C86-10PI-2.7 AT93C86-10PI-2.7 AT93C86-10PI-2.7
Product Name Memory Memory - EEPROM - AT93C86-10PI-2.7 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256T-20/L271 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details