Microchip Technology, Inc. Memory AT93C66B-SSHM-T

Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C66B-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - AT93C66B-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - AT93C66B-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT93C66B-SSHM-T - 010371-AT93C66B-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C66B-SSHM-T
010371-AT93C66B-SSHM-T
Memory - EEPROM - AT93C66B-SSHM-T 010371-AT93C66B-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 010371-AT93C66B-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8, 256 x 16) Family Name: AT93C66B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): M93C66-RMN6P; M93C66-RMN6TG; M93C66-RMN3G/S; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010371-AT93C66B-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8, 256 x 16)
Family Name: AT93C66B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): M93C66-RMN6P; M93C66-RMN6TG; M93C66-RMN3G/S;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory IC and Storage Component - 774-AT93C66B-SSHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT93C66B-SSHM-T
Memory IC and Storage Component 774-AT93C66B-SSHM-T
IC EEPROM 4KBIT 3-WIRE 8SOIC Product overview: AT93C66B-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66B-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT 3-WIRE 8SOIC Product overview: AT93C66B-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66B-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 1975851 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975851
EEPROM 1975851
Microchip Technology, AT93C66B-SSHM-T

Microchip Technology, AT93C66B-SSHM-T

Supplier's Site
EEPROM - 1975852 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975852
EEPROM 1975852
Microchip Technology, AT93C66B-SSHM-T

Microchip Technology, AT93C66B-SSHM-T

Supplier's Site
EEPROM - 1975852P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975852P
EEPROM 1975852P
Microchip Technology, AT93C66B-SSHM-T

Microchip Technology, AT93C66B-SSHM-T

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AT93C66B-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C66B-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT93C66B-SSHM-T
IC EEPROM 4KBIT 3-WIRE 8SOIC

IC EEPROM 4KBIT 3-WIRE 8SOIC

Supplier's Site
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Size Microchip - 15AC6377 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Size Microchip
15AC6377
Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Size Microchip 15AC6377
SERIAL EEPROM, 4KBIT, 2MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 2MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Memory - AT93C66B-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C66B-SSHM-TTR-ND 010371-AT93C66B-SSHM-T 774-AT93C66B-SSHM-T 1975851 1975852P AT93C66B-SSHM-T AT93C66B-SSHM-T 15AC6377 AT93C66B-SSHM-T AT93C66B-SSHM-T
Product Name Memory Memory - EEPROM - AT93C66B-SSHM-T Memory IC and Storage Component EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 1000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details