IC EEPROM 4KBIT 3-WIRE 8XDFN Product overview: AT93C66B-MEHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66B-MEHM-T can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862219-AT93C66B-MEHM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (256 x 16, 512 x 8) Microwire, SPI 2 MHz 8-XDFN (1.8x2.2)
Package: Reel - TR
Package: 8-XFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-XDFN (1.8x2.2)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-XDFN (1.8x2.2)
IC EEPROM 4KBIT 3-WIRE 8XDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT93C66B-MEHM-T | 862219-AT93C66B-MEHM-T | AT93C66B-MEHM-T | AT93C66B-MEHM-T | AT93C66B-MEHM-T |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - AT93C66B-MEHM-T | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |