Microchip Technology, Inc. Memory - EEPROM - AT93C66B-MAHM-T AT93C66B-MAHM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1010685-AT93C66B-MAH M-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8, 256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): M93C66-RMC6TG; AT93C66B-MAHM-E; AT93C66B-MAHM-T; CAT93C66RD4A-1.8TE13 ; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1010685-AT93C66B-MAH M-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8, 256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): M93C66-RMC6TG; AT93C66B-MAHM-E; AT93C66B-MAHM-T; CAT93C66RD4A-1.8TE13 ; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT93C66B-MAHM-T - 1010685-AT93C66B-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C66B-MAHM-T
1010685-AT93C66B-MAHM-T
Memory - EEPROM - AT93C66B-MAHM-T 1010685-AT93C66B-MAHM-T
Manufacturer: Microchip Technology Win Source Part Number: 1010685-AT93C66B-MAH M-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8, 256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): M93C66-RMC6TG; AT93C66B-MAHM-E; AT93C66B-MAHM-T; CAT93C66RD4A-1.8TE13 ; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1010685-AT93C66B-MAHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8, 256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-Mini Map (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): M93C66-RMC6TG; AT93C66B-MAHM-E; AT93C66B-MAHM-T; CAT93C66RD4A-1.8TE13;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - EEPROM - AT93C66B-MAHM-T - 107177-AT93C66B-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C66B-MAHM-T
107177-AT93C66B-MAHM-T
Memory - EEPROM - AT93C66B-MAHM-T 107177-AT93C66B-MAHM-T
Manufacturer: Microchip Technology Win Source Part Number: 107177-AT93C66B-MAHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8, 256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): M93C66-RMC6TG; AT93C66B-MAHM-E; AT93C66B-MAHM-T; CAT93C66RD4A-1.8TE13 ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 107177-AT93C66B-MAHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8, 256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-Mini Map (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): M93C66-RMC6TG; AT93C66B-MAHM-E; AT93C66B-MAHM-T; CAT93C66RD4A-1.8TE13;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT93C66B-MAHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-Mini Map (2x3)

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT93C66B-MAHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-Mini Map (2x3)

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT93C66B-MAHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-Mini Map (2x3)

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-Mini Map (2x3)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT93C66B-MAHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT93C66B-MAHM-T
Memory IC and Storage Component 774-AT93C66B-MAHM-T
IC EEPROM 4KBIT 3-WIRE 8MINI MAP Product overview: AT93C66B-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66B-MAHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT 3-WIRE 8MINI MAP Product overview: AT93C66B-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66B-MAHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C66B-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-Mini Map (2x3)

EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-Mini Map (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT93C66B-MAHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C66B-MAHM-T
Integrated Circuits (ICs) - Memory - Memory AT93C66B-MAHM-T
IC EEPROM 4KBIT 3-WIRE 8MINI MAP

IC EEPROM 4KBIT 3-WIRE 8MINI MAP

Supplier's Site
IC EEPROM 4KBIT SPI 8MINI MAP

IC EEPROM 4KBIT SPI 8MINI MAP

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 8MINI MAP

IC EEPROM 4KBIT SPI 8MINI MAP

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 2Mhz, Udfn-8; Memory Interface Type Microchip - 92T0997 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 2Mhz, Udfn-8; Memory Interface Type Microchip
92T0997
Serial Eeprom, 4Kbit, 2Mhz, Udfn-8; Memory Interface Type Microchip 92T0997
SERIAL EEPROM, 4KBIT, 2MHZ, UDFN-8; Memory Interface Type:Serial 3-Wire; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Clock Frequency:2MHz; Memory Case Style:UDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 2MHZ, UDFN-8; Memory Interface Type:Serial 3-Wire; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Clock Frequency:2MHz; Memory Case Style:UDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1010685-AT93C66B-MAHM-T AT93C66B-MAHM-TTR-ND 774-AT93C66B-MAHM-T AT93C66B-MAHM-T AT93C66B-MAHM-T AT93C66B-MAHM-T AT93C66B-MAHM-T 92T0997
Product Name Memory - EEPROM - AT93C66B-MAHM-T Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 4Kbit, 2Mhz, Udfn-8; Memory Interface Type Microchip
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-Mini Map (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN
Supply Voltage 1.7 V ~ 5.5 V 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Access Time 1000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 28276189 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 04188CBLBB-30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details