Microchip Technology, Inc. Memory - EEPROM - AT93C66AY6-10YH-1.8-T AT93C66AY6-10YH-1.8-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019897-AT93C66AY6-1 0YH-1.8-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8, 256 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, RF Communications, Communications & Networking, Wireless, Portable Devices, Power Management
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019897-AT93C66AY6-1 0YH-1.8-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8, 256 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, RF Communications, Communications & Networking, Wireless, Portable Devices, Power Management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT93C66AY6-10YH-1.8-T is a serial electrically erasable programmable read-only memory (EEPROM) from Lingto Electronic Limited, offering 4096 bits of storage organized as 512 words of 8 bits or 256 words of 16 bits. It operates within a voltage range of 1.8V to 5.5V, making it suitable for low-voltage applications. The device features a three-wire serial interface for communication, with a maximum clock rate of 2 MHz at 5V. It supports self-timed write cycles with a maximum duration of 10 ms and boasts high reliability with an endurance of 1 million write cycles and data retention of up to 100 years. The AT93C66AY6-10YH-1.8-T is available in various package types, including 8-lead JEDEC SOIC and ultra-thin mini-MAP, allowing for flexible integration into different designs. However, it is noted that this product is not recommended for new designs, with newer alternatives available in the AT93C66B series.

Datasheet Summary
Powered by GS/AI

The AT93C66AY6-10YH-1.8-T is a serial electrically erasable programmable read-only memory (EEPROM) from Lingto Electronic Limited, offering 4096 bits of storage organized as 512 words of 8 bits or 256 words of 16 bits. It operates within a voltage range of 1.8V to 5.5V, making it suitable for low-voltage applications. The device features a three-wire serial interface for communication, with a maximum clock rate of 2 MHz at 5V. It supports self-timed write cycles with a maximum duration of 10 ms and boasts high reliability with an endurance of 1 million write cycles and data retention of up to 100 years. The AT93C66AY6-10YH-1.8-T is available in various package types, including 8-lead JEDEC SOIC and ultra-thin mini-MAP, allowing for flexible integration into different designs. However, it is noted that this product is not recommended for new designs, with newer alternatives available in the AT93C66B series.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT93C66AY6-10YH-1.8-T - 1019897-AT93C66AY6-10YH-1.8-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C66AY6-10YH-1.8-T
1019897-AT93C66AY6-10YH-1.8-T
Memory - EEPROM - AT93C66AY6-10YH-1.8-T 1019897-AT93C66AY6-10YH-1.8-T
Manufacturer: Microchip Technology Win Source Part Number: 1019897-AT93C66AY6-1 0YH-1.8-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8, 256 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, RF Communications, Communications & Networking, Wireless, Portable Devices, Power Management

Manufacturer: Microchip Technology
Win Source Part Number: 1019897-AT93C66AY6-10YH-1.8-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8, 256 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-Mini Map (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, RF Communications, Communications & Networking, Wireless, Portable Devices, Power Management

Buy Now Datasheet
Memory - AT93C66AY6-10YH-1.8-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-Mini Map (2x3)

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-Mini Map (2x3)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT93C66AY6-10YH-1.8-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT93C66AY6-10YH-1.8-T
Memory IC and Storage Component 774-AT93C66AY6-10YH-1.8-T
IC EEPROM 4KBIT 3-WIRE 8MINI MAP Product overview: AT93C66AY6-10YH-1.8- T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66AY6-10YH- 1.8-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT 3-WIRE 8MINI MAP Product overview: AT93C66AY6-10YH-1.8-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66AY6-10YH-1.8-T can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 4KBIT SPI 8MINI MAP

IC EEPROM 4KBIT SPI 8MINI MAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT93C66AY6-10YH-1.8-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C66AY6-10YH-1.8-T
Integrated Circuits (ICs) - Memory AT93C66AY6-10YH-1.8-T
IC EEPROM 4KBIT SPI 8MINI MAP

IC EEPROM 4KBIT SPI 8MINI MAP

Supplier's Site
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-Mini Map (2x3)

EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-Mini Map (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1019897-AT93C66AY6-10YH-1.8-T AT93C66AY6-10YH-1.8-TTR-ND 774-AT93C66AY6-10YH-1.8-T AT93C66AY6-10YH-1.8-T AT93C66AY6-10YH-1.8-T AT93C66AY6-10YH-1.8-T
Product Name Memory - EEPROM - AT93C66AY6-10YH-1.8-T Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-Mini Map (2x3) 8-UFDFN Exposed Pad Tape & Reel (TR) 8-UFDFN Exposed Pad
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - A2C00040269 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C08VP21-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details