Microchip Technology, Inc. Memory IC and Storage Component AT93C66AW-10SU-1.8

Description
IC EEPROM 4KBIT 3-WIRE 8SOIC Product overview: AT93C66AW-10SU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66AW-10SU-1 .8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 4KBIT 3-WIRE 8SOIC Product overview: AT93C66AW-10SU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66AW-10SU-1 .8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT93C66AW-10SU-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT93C66AW-10SU-1.8
Memory IC and Storage Component 774-AT93C66AW-10SU-1.8
IC EEPROM 4KBIT 3-WIRE 8SOIC Product overview: AT93C66AW-10SU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66AW-10SU-1 .8 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT 3-WIRE 8SOIC Product overview: AT93C66AW-10SU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66AW-10SU-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AT93C66AW-10SU-1.8 - 1149014-AT93C66AW-10SU-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT93C66AW-10SU-1.8
1149014-AT93C66AW-10SU-1.8
Memory - AT93C66AW-10SU-1.8 1149014-AT93C66AW-10SU-1.8
Manufacturer: Atmel Win Source Part Number: 1149014-AT93C66AW-10 SU-1.8 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Atmel
Win Source Part Number: 1149014-AT93C66AW-10SU-1.8
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now
Memory - AT93C66AW-10SU-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT93C66AW-10SU-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT93C66AW-10SU-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C66AW-10SU-1.8
Integrated Circuits (ICs) - Memory - Memory AT93C66AW-10SU-1.8
IC EEPROM 4KBIT 3-WIRE 8SOIC

IC EEPROM 4KBIT 3-WIRE 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT93C66AW-10SU-1.8 1149014-AT93C66AW-10SU-1.8 AT93C66AW-10SU-1.8-ND AT93C66AW-10SU-1.8 AT93C66AW-10SU-1.8 AT93C66AW-10SU-1.8
Product Name Memory IC and Storage Component Memory - AT93C66AW-10SU-1.8 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C128-20/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 128 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details