EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-TSSOP
IC EEPROM 4KBIT SPI 2MHZ 8TSSOP
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-TSSOP
IC EEPROM 4KBIT SPI 2MHZ 8TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT93C66A-10TI-1.8-ND | AT93C66A-10TI-1.8 | AT93C66A-10TI-1.8 | AT93C66A-10TI-1.8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |