Microchip Technology, Inc. Memory - AT93C66A-10PU-2.7 AT93C66A-10PU-2.7

Description
Manufacturer: Atmel Win Source Part Number: 1149012-AT93C66A-10P U-2.7 Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1149012-AT93C66A-10P U-2.7 Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C66A-10PU-2.7 - 1149012-AT93C66A-10PU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT93C66A-10PU-2.7
1149012-AT93C66A-10PU-2.7
Memory - AT93C66A-10PU-2.7 1149012-AT93C66A-10PU-2.7
Manufacturer: Atmel Win Source Part Number: 1149012-AT93C66A-10P U-2.7 Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149012-AT93C66A-10PU-2.7
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-AT93C66A-10PU-2.7
2MHZ Memory IC and Storage Component 774-AT93C66A-10PU-2.7
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C66A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66A-10PU-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C66A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66A-10PU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AT93C66A-10PU-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Memory - AT93C66A-10PU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-PDIP

EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT93C66A-10PU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C66A-10PU-2.7
Integrated Circuits (ICs) - Memory - Memory AT93C66A-10PU-2.7
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP

IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP

Supplier's Site
IC EEPROM 4KBIT SPI 2MHZ 8DIP

IC EEPROM 4KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8DIP

IC EEPROM 4KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1149012-AT93C66A-10PU-2.7 774-AT93C66A-10PU-2.7 AT93C66A-10PU-2.7-ND AT93C66A-10PU-2.7 AT93C66A-10PU-2.7 AT93C66A-10PU-2.7 AT93C66A-10PU-2.7
Product Name Memory - AT93C66A-10PU-2.7 2MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details