Microchip Technology, Inc. 2MHZ Memory IC and Storage Component AT93C66A-10PI-2.7

Description
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C66A-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66A-10PI-2. 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C66A-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66A-10PI-2. 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-AT93C66A-10PI-2.7
2MHZ Memory IC and Storage Component 774-AT93C66A-10PI-2.7
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C66A-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66A-10PI-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C66A-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66A-10PI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C66A-10PI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Memory - AT93C66A-10PI-2.7 - 1149011-AT93C66A-10PI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT93C66A-10PI-2.7
1149011-AT93C66A-10PI-2.7
Memory - AT93C66A-10PI-2.7 1149011-AT93C66A-10PI-2.7
Manufacturer: Atmel Win Source Part Number: 1149011-AT93C66A-10P I-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149011-AT93C66A-10PI-2.7
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - AT93C66A-10PI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C66A-10PI-2.7
Integrated Circuits (ICs) - Memory AT93C66A-10PI-2.7
IC EEPROM 4KBIT SPI 2MHZ 8DIP

IC EEPROM 4KBIT SPI 2MHZ 8DIP

Supplier's Site
IC EEPROM 4KBIT SPI 2MHZ 8DIP

IC EEPROM 4KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Memory - AT93C66A-10PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-PDIP

EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT93C66A-10PI-2.7 AT93C66A-10PI-2.7-ND 1149011-AT93C66A-10PI-2.7 AT93C66A-10PI-2.7 AT93C66A-10PI-2.7 AT93C66A-10PI-2.7
Product Name 2MHZ Memory IC and Storage Component Memory Memory - AT93C66A-10PI-2.7 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25040AN-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details