Microchip Technology, Inc. 2MHZ Memory IC and Storage Component AT93C66A-10PI-1.8

Description
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C66A-10PI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66A-10PI-1. 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C66A-10PI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66A-10PI-1. 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-AT93C66A-10PI-1.8
2MHZ Memory IC and Storage Component 774-AT93C66A-10PI-1.8
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C66A-10PI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66A-10PI-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C66A-10PI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66A-10PI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C66A-10PI-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - AT93C66A-10PI-1.8 - 145126-AT93C66A-10PI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C66A-10PI-1.8
145126-AT93C66A-10PI-1.8
Memory - EEPROM - AT93C66A-10PI-1.8 145126-AT93C66A-10PI-1.8
Manufacturer: Microchip Technology Win Source Part Number: 145126-AT93C66A-10PI -1.8 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 4Kb (512 x 8, 256 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 145126-AT93C66A-10PI-1.8
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 4Kb (512 x 8, 256 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT93C66A-10PI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-PDIP

EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8DIP

IC EEPROM 4KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT93C66A-10PI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C66A-10PI-1.8
Integrated Circuits (ICs) - Memory AT93C66A-10PI-1.8
IC EEPROM 4KBIT SPI 2MHZ 8DIP

IC EEPROM 4KBIT SPI 2MHZ 8DIP

Supplier's Site
EEPROM, 256X16, Serial, CMOS, PDIP8, 0.300 INCH, PLASTIC, MS-001BA, DIP-8 - 17090-AT93C66A-10PI-1.8 - Utmel Electronic Limited
Hong Kong, China
EEPROM, 256X16, Serial, CMOS, PDIP8, 0.300 INCH, PLASTIC, MS-001BA, DIP-8
17090-AT93C66A-10PI-1.8
EEPROM, 256X16, Serial, CMOS, PDIP8, 0.300 INCH, PLASTIC, MS-001BA, DIP-8 17090-AT93C66A-10PI-1.8
EEPROM, 256X16, Serial, CMOS, PDIP8, 0.300 INCH, PLASTIC, MS-001BA, DIP-8

EEPROM, 256X16, Serial, CMOS, PDIP8, 0.300 INCH, PLASTIC, MS-001BA, DIP-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT93C66A-10PI-1.8 AT93C66A-10PI-1.8-ND 145126-AT93C66A-10PI-1.8 AT93C66A-10PI-1.8 AT93C66A-10PI-1.8 AT93C66A-10PI-1.8 17090-AT93C66A-10PI-1.8
Product Name 2MHZ Memory IC and Storage Component Memory Memory - EEPROM - AT93C66A-10PI-1.8 Memory Memory Integrated Circuits (ICs) - Memory EEPROM, 256X16, Serial, CMOS, PDIP8, 0.300 INCH, PLASTIC, MS-001BA, DIP-8
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details