Microchip Technology, Inc. Memory IC and Storage Component AT93C66-10TI-2.7

Description
IC EEPROM 4KBIT 3-WIRE 8TSSOP Product overview: AT93C66-10TI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66-10TI-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 4KBIT 3-WIRE 8TSSOP Product overview: AT93C66-10TI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66-10TI-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-AT93C66-10TI-2.7
Memory IC and Storage Component 774-AT93C66-10TI-2.7
IC EEPROM 4KBIT 3-WIRE 8TSSOP Product overview: AT93C66-10TI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66-10TI-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT 3-WIRE 8TSSOP Product overview: AT93C66-10TI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66-10TI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AT93C66-10TI-2.7 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 256X16, Serial, CMOS, PDSO8

EEPROM, 256X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - AT93C66-10TI-2.7 - 1149009-AT93C66-10TI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT93C66-10TI-2.7
1149009-AT93C66-10TI-2.7
Memory - AT93C66-10TI-2.7 1149009-AT93C66-10TI-2.7
Manufacturer: Atmel Win Source Part Number: 1149009-AT93C66-10TI -2.7 Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149009-AT93C66-10TI-2.7
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Memory - AT93C66-10TI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT93C66-10TI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C66-10TI-2.7
Integrated Circuits (ICs) - Memory AT93C66-10TI-2.7
IC EEPROM 4KBIT SPI 2MHZ 8TSSOP

IC EEPROM 4KBIT SPI 2MHZ 8TSSOP

Supplier's Site
Memory - AT93C66-10TI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-TSSOP

EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-TSSOP

Buy Now Datasheet
Memory - AT93C66-10TI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-TSSOP

EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8TSSOP

IC EEPROM 4KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT93C66-10TI-2.7 AT93C66-10TI-2.7 1149009-AT93C66-10TI-2.7 AT93C66-10TI-2.7-ND AT93C66-10TI-2.7 AT93C66-10TI-2.7 AT93C66-10TI-2.7
Product Name Memory IC and Storage Component Memory - AT93C66-10TI-2.7 Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; Tube SOIC; TSSOIC8 TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 1832512094403 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers