Microchip Technology, Inc. Memory - AT93C56W-10SI-2.7 AT93C56W-10SI-2.7

Description
Manufacturer: Atmel Win Source Part Number: 1149001-AT93C56W-10S I-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1149001-AT93C56W-10S I-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C56W-10SI-2.7 - 1149001-AT93C56W-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT93C56W-10SI-2.7
1149001-AT93C56W-10SI-2.7
Memory - AT93C56W-10SI-2.7 1149001-AT93C56W-10SI-2.7
Manufacturer: Atmel Win Source Part Number: 1149001-AT93C56W-10S I-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149001-AT93C56W-10SI-2.7
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-AT93C56W-10SI-2.7
Memory IC and Storage Component 774-AT93C56W-10SI-2.7
IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56W-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56W-10SI-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56W-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56W-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C56W-10SI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - AT93C56W-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT93C56W-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C56W-10SI-2.7
Integrated Circuits (ICs) - Memory AT93C56W-10SI-2.7
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1149001-AT93C56W-10SI-2.7 774-AT93C56W-10SI-2.7 AT93C56W-10SI-2.7-ND AT93C56W-10SI-2.7 AT93C56W-10SI-2.7 AT93C56W-10SI-2.7
Product Name Memory - AT93C56W-10SI-2.7 Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C03LGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 584271-003-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers