Microchip Technology, Inc. 2Kb Microwire (3-wire) Serial EEPROM at93c56b

Description
The Microchip AT93C56B is a 2 Kb Microwire (3-wire) Serial EEPROM organized as either 256 x 8 or 128 x 16, selectable in hardware using the ORG pin. The device is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features User selectable 256 x 8 or 128 x 16 Organization (2 Kbit) Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.5 mA (Typ), 2.0 mA (Max) Write current 0.5 mA (Typ),2.0 mA (Max) Standby current 10.0 uA (Typ), 15.0 uA (Max) Software Write-Protection More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in 8-pin SOIC (150 mil), 8-pin TSSOP, 8-pad UDFN, 8-pad XDFN, and 8-ball VFBGA packages
Datasheet
Description
The Microchip AT93C56B is a 2 Kb Microwire (3-wire) Serial EEPROM organized as either 256 x 8 or 128 x 16, selectable in hardware using the ORG pin. The device is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features User selectable 256 x 8 or 128 x 16 Organization (2 Kbit) Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.5 mA (Typ), 2.0 mA (Max) Write current 0.5 mA (Typ),2.0 mA (Max) Standby current 10.0 uA (Typ), 15.0 uA (Max) Software Write-Protection More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in 8-pin SOIC (150 mil), 8-pin TSSOP, 8-pad UDFN, 8-pad XDFN, and 8-ball VFBGA packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb Microwire (3-wire) Serial EEPROM - at93c56b - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb Microwire (3-wire) Serial EEPROM
at93c56b
2Kb Microwire (3-wire) Serial EEPROM at93c56b
The Microchip AT93C56B is a 2 Kb Microwire (3-wire) Serial EEPROM organized as either 256 x 8 or 128 x 16, selectable in hardware using the ORG pin. The device is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features User selectable 256 x 8 or 128 x 16 Organization (2 Kbit) Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.5 mA (Typ), 2.0 mA (Max) Write current 0.5 mA (Typ),2.0 mA (Max) Standby current 10.0 uA (Typ), 15.0 uA (Max) Software Write-Protection More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in 8-pin SOIC (150 mil), 8-pin TSSOP, 8-pad UDFN, 8-pad XDFN, and 8-ball VFBGA packages

The Microchip AT93C56B is a 2 Kb Microwire (3-wire) Serial EEPROM organized as either 256 x 8 or 128 x 16, selectable in hardware using the ORG pin. The device is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.

Additional Features

    • User selectable 256 x 8 or 128 x 16 Organization (2 Kbit)
    • Industry Standard Microwire Serial I/O
    • Up to 2 MHz clock compatibility
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 0.5 mA (Typ), 2.0 mA (Max)
      • Write current 0.5 mA (Typ),2.0 mA (Max)
      • Standby current 10.0 uA (Typ), 15.0 uA (Max)
    • Software Write-Protection
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • Extended Temperature Ranges Available (Grade 1 as defined in AEC-Q100)
      • Grade 1 Temperature Range: -40°C to 125°C
    • Qualified for Automotive Applications
    • Factory Programming Available
    • Available in 8-pin SOIC (150 mil), 8-pin TSSOP, 8-pad UDFN, 8-pad XDFN, and 8-ball VFBGA packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at93c56b
Product Name 2Kb Microwire (3-wire) Serial EEPROM
Memory Category EEPROM
Data Rate 2 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C128ZI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers