Manufacturer: Microchip Technology
Win Source Part Number: 912012-AT93C56B-XPD-
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 1 MHz 8-TSSOP
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 93C56B
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
IC EEPROM 2KBIT 3-WIRE 8TSSOP Product overview: AT93C56B-XPD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56B-XPD-T can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT SPI 1MHZ 8TSSOP
EEPROM Memory IC 2Kbit 3-Wire Serial 1 MHz 8-TSSOP
IC EEPROM 2KBIT 3-WIRE 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 912012-AT93C56B-XPD-T | 774-AT93C56B-XPD-T | AT93C56B-XPD-T | AT93C56B-XPD-T | AT93C56B-XPD-T |
| Product Name | Memory - EEPROM - AT93C56B-XPD-T | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; Tape & Reel (TR) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns |