Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory AT93C56B-XHM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323372-AT93C56B-XHM -T Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: 3-Wire Serial ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT93C56B-XHM-TCT,AT9 3C56B-XHM-TDKR,AT93C 56B-XHM-TTR,AT93C56B XHMT,AT93C56B-XHM-T- ND Base Product Number: 93C56B RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323372-AT93C56B-XHM -T Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: 3-Wire Serial ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT93C56B-XHM-TCT,AT9 3C56B-XHM-TDKR,AT93C 56B-XHM-TTR,AT93C56B XHMT,AT93C56B-XHM-T- ND Base Product Number: 93C56B RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1323372-AT93C56B-XHM-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323372-AT93C56B-XHM-T
Integrated Circuits (ICs) - Memory - Memory 1323372-AT93C56B-XHM-T
Manufacturer: Microchip Technology Win Source Part Number: 1323372-AT93C56B-XHM -T Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: 3-Wire Serial ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT93C56B-XHM-TCT,AT9 3C56B-XHM-TDKR,AT93C 56B-XHM-TTR,AT93C56B XHMT,AT93C56B-XHM-T- ND Base Product Number: 93C56B RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323372-AT93C56B-XHM-T
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8, 128 x 16)
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: 3-Wire Serial
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT93C56B-XHM-TCT,AT93C56B-XHM-TDKR,AT93C56B-XHM-TTR,AT93C56BXHMT,AT93C56B-XHM-T-ND
Base Product Number: 93C56B
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT93C56B-XHM-T
Memory IC and Storage Component 774-AT93C56B-XHM-T
IC EEPROM 2KBIT 3-WIRE 8TSSOP Product overview: AT93C56B-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56B-XHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT 3-WIRE 8TSSOP Product overview: AT93C56B-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56B-XHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C56B-XHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - AT93C56B-XHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - AT93C56B-XHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8TSSOP

IC EEPROM 2KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Memory - AT93C56B-XHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-TSSOP

EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8TSSOP

IC EEPROM 2KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT93C56B-XHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C56B-XHM-T
Integrated Circuits (ICs) - Memory - Memory AT93C56B-XHM-T
IC EEPROM 2KBIT 3-WIRE 8TSSOP

IC EEPROM 2KBIT 3-WIRE 8TSSOP

Supplier's Site
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 92T0996 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
92T0996
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 92T0996
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1323372-AT93C56B-XHM-T 774-AT93C56B-XHM-T AT93C56B-XHM-TTR-ND AT93C56B-XHM-T AT93C56B-XHM-T AT93C56B-XHM-T AT93C56B-XHM-T 92T0996
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP (0.173", 4.40mm Width) TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP TSSOP
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01-I - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details