The AT93C56B-MEHM-T is a three-wire serial EEPROM memory device with a capacity of 2 Kbit, organized as either 256 x 8 bits or 128 x 16 bits. It operates within a voltage range of 1.7V to 5.5V and supports a clock rate of up to 2 MHz at 5V. The device features a self-timed write cycle that completes within a maximum of 5 ms and offers high reliability with an endurance of 1,000,000 write cycles and a data retention period of 100 years. It is suitable for industrial applications, operating within a temperature range of -40°C to +85°C. The product is available in multiple package options, including 8-Lead SOIC, 8-Lead TSSOP, and 8-Pad UDFN, among others. Additionally, it is compliant with RoHS standards, featuring green package options.
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-XDFN (1.8x2.2)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | AT93C56B-MEHM-T | AT93C56B-MEHM-T |
| Product Name | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM |