IC EEPROM 2KBIT 3-WIRE 8MINI MAP Product overview: AT93C56B-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56B-MAHM-T can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148999-AT93C56B-MAH
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-Mini Map (2x3)
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-Mini Map (2x3)
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-Mini Map (2x3)
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 2KBIT 3-WIRE 8MINI MAP
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-Mini Map (2x3)
IC EEPROM 2KBIT SPI 8MINI MAP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT93C56B-MAHM-T | 1148999-AT93C56B-MAHM-T | AT93C56B-MAHM-TDKR-ND | 92T0992 | AT93C56B-MAHM-T | AT93C56B-MAHM-T | AT93C56B-MAHM-T |
| Product Name | Memory IC and Storage Component | Memory - AT93C56B-MAHM-T | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | |
| Access Time | 1000 ns | ||||||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |