Microchip Technology, Inc. Memory AT93C56AY1-10YI-1.8

Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-MAP (3x4.9)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-MAP (3x4.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C56AY110YI1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-MAP (3x4.9)

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-MAP (3x4.9)

Buy Now Datasheet
Memory - AT93C56AY1-10YI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-MAP (3x4.9)

EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-MAP (3x4.9)

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8MAP

IC EEPROM 2KBIT SPI 2MHZ 8MAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT93C56AY1-10YI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C56AY1-10YI-1.8
Integrated Circuits (ICs) - Memory AT93C56AY1-10YI-1.8
IC EEPROM 2KBIT SPI 2MHZ 8MAP

IC EEPROM 2KBIT SPI 2MHZ 8MAP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C56AY110YI1.8-ND AT93C56AY1-10YI-1.8 AT93C56AY1-10YI-1.8 AT93C56AY1-10YI-1.8
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details