Microchip Technology, Inc. Memory AT93C56AW-10SU-2.7

Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC
Request a Quote
Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT93C56AW-10SU-2.7 is a 2Kbit serial electrically erasable programmable read-only memory (EEPROM) from Lingto Electronic Limited. It operates within a voltage range of 2.7V to 5.5V and features a three-wire serial interface for communication. The device supports user-selectable internal organization, allowing configurations of 256x8 or 128x16 bits. It has a maximum clock rate of 2 MHz and a self-timed write cycle time of 10 ms. The EEPROM is designed for high reliability, with an endurance of 1 million write cycles and a data retention period of up to 100 years. The AT93C56AW-10SU-2.7 is available in various package types, including 8-lead SOIC, making it suitable for a range of industrial and commercial applications where low power and low voltage operation are critical.

Datasheet Summary
Powered by GS/AI

The AT93C56AW-10SU-2.7 is a 2Kbit serial electrically erasable programmable read-only memory (EEPROM) from Lingto Electronic Limited. It operates within a voltage range of 2.7V to 5.5V and features a three-wire serial interface for communication. The device supports user-selectable internal organization, allowing configurations of 256x8 or 128x16 bits. It has a maximum clock rate of 2 MHz and a self-timed write cycle time of 10 ms. The EEPROM is designed for high reliability, with an endurance of 1 million write cycles and a data retention period of up to 100 years. The AT93C56AW-10SU-2.7 is available in various package types, including 8-lead SOIC, making it suitable for a range of industrial and commercial applications where low power and low voltage operation are critical.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C56AW-10SU-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT93C56AW-10SU-2.7 - 079114-AT93C56AW-10SU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C56AW-10SU-2.7
079114-AT93C56AW-10SU-2.7
Memory - EEPROM - AT93C56AW-10SU-2.7 079114-AT93C56AW-10SU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 079114-AT93C56AW-10S U-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8, 128 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079114-AT93C56AW-10SU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8, 128 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT93C56AW-10SU-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT93C56AW-10SU-2.7
Memory IC and Storage Component 774-AT93C56AW-10SU-2.7
IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56AW-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56AW-10SU-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56AW-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56AW-10SU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT93C56AW-10SU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT93C56AW-10SU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C56AW-10SU-2.7
Integrated Circuits (ICs) - Memory - Memory AT93C56AW-10SU-2.7
IC EEPROM 2KBIT 3-WIRE 8SOIC

IC EEPROM 2KBIT 3-WIRE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C56AW-10SU-2.7-ND 079114-AT93C56AW-10SU-2.7 774-AT93C56AW-10SU-2.7 AT93C56AW-10SU-2.7 AT93C56AW-10SU-2.7 AT93C56AW-10SU-2.7
Product Name Memory Memory - EEPROM - AT93C56AW-10SU-2.7 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC SOIC; Tube SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C256BN-10SU-1.8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 256 kbits
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details