EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP
IC EEPROM 2KBIT SPI 2MHZ 8TSSOP
IC EEPROM 2KBIT SPI 2MHZ 8TSSOP
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT93C56A-10TU-1.8-T-ND | AT93C56A-10TU-1.8-T | AT93C56A-10TU-1.8-T | AT93C56A-10TU-1.8-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |