Microchip Technology, Inc. Memory AT93C56A-10SU-2.7

Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C56A-10SU-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT93C56A-10SU-2.7 - 079113-AT93C56A-10SU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C56A-10SU-2.7
079113-AT93C56A-10SU-2.7
Memory - EEPROM - AT93C56A-10SU-2.7 079113-AT93C56A-10SU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 079113-AT93C56A-10SU -2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8, 128 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): M93C56-WMN6P; AT93C56B-SSPD; AT93C56B-SSPD-T; AT93C56A-10SU-2.7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079113-AT93C56A-10SU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8, 128 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): M93C56-WMN6P; AT93C56B-SSPD; AT93C56B-SSPD-T; AT93C56A-10SU-2.7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT93C56A-10SU-2.7
Memory IC and Storage Component 774-AT93C56A-10SU-2.7
IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56A-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56A-10SU-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56A-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56A-10SU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Fort Worth, TX, USA
10MS 8 PIN SOIC LEAD/HALO FREE IND TEMP
70123742
10MS 8 PIN SOIC LEAD/HALO FREE IND TEMP 70123742
10MS 8 PIN SOIC LEAD/HALO FREE IND TEMP

10MS 8 PIN SOIC LEAD/HALO FREE IND TEMP

Supplier's Site
Integrated Circuits (ICs) - Memory - AT93C56A-10SU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C56A-10SU-2.7
Integrated Circuits (ICs) - Memory AT93C56A-10SU-2.7
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site
Memory - AT93C56A-10SU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip - 68T5251 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip
68T5251
Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip 68T5251
SERIAL EEPROM, 2KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial 3-Wire; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit / 128K x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial 3-Wire; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit / 128K x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C56A-10SU-2.7-ND 079113-AT93C56A-10SU-2.7 774-AT93C56A-10SU-2.7 AT93C56A-10SU-2.7 AT93C56A-10SU-2.7 70123742 AT93C56A-10SU-2.7 AT93C56A-10SU-2.7 68T5251
Product Name Memory Memory - EEPROM - AT93C56A-10SU-2.7 Memory IC and Storage Component Memory Memory 10MS 8 PIN SOIC LEAD/HALO FREE IND TEMP Integrated Circuits (ICs) - Memory Memory Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; Tube SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Cycle Time 1.00E7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00101927 - Lingto Electronic Limited
Infineon Technologies AG
View Details
 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP
View Details