Microchip Technology, Inc. Memory AT93C56A-10SI-2.7

Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C56A-10SI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT93C56A-10SI-2.7 - 1019880-AT93C56A-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C56A-10SI-2.7
1019880-AT93C56A-10SI-2.7
Memory - EEPROM - AT93C56A-10SI-2.7 1019880-AT93C56A-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1019880-AT93C56A-10S I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8, 128 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019880-AT93C56A-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8, 128 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT93C56A-10SI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT93C56A-10SI-2.7
Memory IC and Storage Component 774-AT93C56A-10SI-2.7
IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56A-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56A-10SI-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56A-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56A-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT93C56A-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT93C56A-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C56A-10SI-2.7
Integrated Circuits (ICs) - Memory AT93C56A-10SI-2.7
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C56A-10SI-2.7-ND 1019880-AT93C56A-10SI-2.7 774-AT93C56A-10SI-2.7 AT93C56A-10SI-2.7 AT93C56A-10SI-2.7 AT93C56A-10SI-2.7
Product Name Memory Memory - EEPROM - AT93C56A-10SI-2.7 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - 27C512-150JI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers