Microchip Technology, Inc. Memory - EEPROM - AT93C46R-10SC-2.5 AT93C46R-10SC-2.5

Description
Manufacturer: Microchip Technology Win Source Part Number: 806142-AT93C46R-10SC -2.5 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: AT93C46
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 806142-AT93C46R-10SC -2.5 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: AT93C46
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT93C46R-10SC-2.5 - 806142-AT93C46R-10SC-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C46R-10SC-2.5
806142-AT93C46R-10SC-2.5
Memory - EEPROM - AT93C46R-10SC-2.5 806142-AT93C46R-10SC-2.5
Manufacturer: Microchip Technology Win Source Part Number: 806142-AT93C46R-10SC -2.5 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: AT93C46

Manufacturer: Microchip Technology
Win Source Part Number: 806142-AT93C46R-10SC-2.5
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8, 64 x 16)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EEPROM
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: AT93C46

Buy Now
Memory - AT93C46R-10SC-2.5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory IC and Storage Component - 774-AT93C46R-10SC-2.5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT93C46R-10SC-2.5
Memory IC and Storage Component 774-AT93C46R-10SC-2.5
IC EEPROM 1KBIT 3-WIRE 8SOIC Product overview: AT93C46R-10SC-2.5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46R-10SC-2. 5 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 3-WIRE 8SOIC Product overview: AT93C46R-10SC-2.5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46R-10SC-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C46R-10SC-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT93C46R-10SC-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C46R-10SC-2.5
Integrated Circuits (ICs) - Memory AT93C46R-10SC-2.5
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 806142-AT93C46R-10SC-2.5 AT93C46R-10SC-2.5-ND 774-AT93C46R-10SC-2.5 AT93C46R-10SC-2.5 AT93C46R-10SC-2.5 AT93C46R-10SC-2.5
Product Name Memory - EEPROM - AT93C46R-10SC-2.5 Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 751205-0010 01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers