Microchip Technology, Inc. Memory - EEPROM - AT93C46EN-SH-B AT93C46EN-SH-B

Description
Manufacturer: Microchip Technology Win Source Part Number: 199458-AT93C46EN-SH- B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199458-AT93C46EN-SH- B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT93C46EN-SH-B - 199458-AT93C46EN-SH-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C46EN-SH-B
199458-AT93C46EN-SH-B
Memory - EEPROM - AT93C46EN-SH-B 199458-AT93C46EN-SH-B
Manufacturer: Microchip Technology Win Source Part Number: 199458-AT93C46EN-SH- B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199458-AT93C46EN-SH-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT93C46EN-SH-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
EEPROM - 1975850P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975850P
EEPROM 1975850P
Microchip AT93C46EN-SH-B EEPROM

Microchip AT93C46EN-SH-B EEPROM

Supplier's Site
EEPROM - 1975850 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975850
EEPROM 1975850
Microchip AT93C46EN-SH-B EEPROM

Microchip AT93C46EN-SH-B EEPROM

Supplier's Site
EEPROM - 1975849 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975849
EEPROM 1975849
Microchip AT93C46EN-SH-B EEPROM

Microchip AT93C46EN-SH-B EEPROM

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-AT93C46EN-SH-B
Memory IC and Storage Component 774-AT93C46EN-SH-B
IC EEPROM 1KBIT 3-WIRE 8SOIC Product overview: AT93C46EN-SH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46EN-SH-B can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 3-WIRE 8SOIC Product overview: AT93C46EN-SH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46EN-SH-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Microchip - 15AC6374 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Microchip
15AC6374
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Microchip 15AC6374
SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT93C46EN-SH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT93C46EN-SH-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C46EN-SH-B
Integrated Circuits (ICs) - Memory - Memory AT93C46EN-SH-B
IC EEPROM 1KBIT 3-WIRE 8SOIC

IC EEPROM 1KBIT 3-WIRE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 199458-AT93C46EN-SH-B AT93C46EN-SH-B-ND 1975850P 1975850 774-AT93C46EN-SH-B 15AC6374 AT93C46EN-SH-B AT93C46EN-SH-B AT93C46EN-SH-B AT93C46EN-SH-B
Product Name Memory - EEPROM - AT93C46EN-SH-B Memory EEPROM EEPROM Memory IC and Storage Component Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Density 8 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C0006273800 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C02YE-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details