Microchip Technology, Inc. 1Kb Microwire (3-wire) Serial EEPROM at93c46e

Description
The Microchip AT93C46E is a 1 Kb Microwire (3-wire) Serial EEPROM organized as 64 x 16. The device is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 64 x 16 Organization (1 Kbit) Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.5 mA (Typ), 2.0 mA (Max) Write current 0.5 mA (Typ),2.0 mA (Max) Standby current 10.0 uA (Typ), 15.0 uA (Max) Software Write-Protection More than 1 million erase/write cycles Data retention > 100 years Temperature Range from -40°C to 85°C Factory Programming Available Available in 8-pin SOIC (150 mil), 8-pin TSSOP, and 8-pin PDIP packages
Datasheet
Description
The Microchip AT93C46E is a 1 Kb Microwire (3-wire) Serial EEPROM organized as 64 x 16. The device is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 64 x 16 Organization (1 Kbit) Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.5 mA (Typ), 2.0 mA (Max) Write current 0.5 mA (Typ),2.0 mA (Max) Standby current 10.0 uA (Typ), 15.0 uA (Max) Software Write-Protection More than 1 million erase/write cycles Data retention > 100 years Temperature Range from -40°C to 85°C Factory Programming Available Available in 8-pin SOIC (150 mil), 8-pin TSSOP, and 8-pin PDIP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb Microwire (3-wire) Serial EEPROM - at93c46e - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb Microwire (3-wire) Serial EEPROM
at93c46e
1Kb Microwire (3-wire) Serial EEPROM at93c46e
The Microchip AT93C46E is a 1 Kb Microwire (3-wire) Serial EEPROM organized as 64 x 16. The device is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 64 x 16 Organization (1 Kbit) Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.5 mA (Typ), 2.0 mA (Max) Write current 0.5 mA (Typ),2.0 mA (Max) Standby current 10.0 uA (Typ), 15.0 uA (Max) Software Write-Protection More than 1 million erase/write cycles Data retention > 100 years Temperature Range from -40°C to 85°C Factory Programming Available Available in 8-pin SOIC (150 mil), 8-pin TSSOP, and 8-pin PDIP packages

The Microchip AT93C46E is a 1 Kb Microwire (3-wire) Serial EEPROM organized as 64 x 16. The device is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.

Additional Features

    • 64 x 16 Organization (1 Kbit)
    • Industry Standard Microwire Serial I/O
    • Up to 2 MHz clock compatibility
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 0.5 mA (Typ), 2.0 mA (Max)
      • Write current 0.5 mA (Typ),2.0 mA (Max)
      • Standby current 10.0 uA (Typ), 15.0 uA (Max)
    • Software Write-Protection
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • Temperature Range from -40°C to 85°C
    • Factory Programming Available
    • Available in 8-pin SOIC (150 mil), 8-pin TSSOP, and 8-pin PDIP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at93c46e
Product Name 1Kb Microwire (3-wire) Serial EEPROM
Memory Category EEPROM
Data Rate 2 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - EPROM - HPA01220DBZR - 920578-HPA01220DBZR - Win Source Electronics
Specs
Memory Category EPROM
View Details
5 suppliers