Microchip Technology, Inc. Memory AT93C46E-TH-T

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C46E-TH-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - AT93C46E-TH-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - AT93C46E-TH-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT93C46E-TH-T
Memory IC and Storage Component 774-AT93C46E-TH-T
IC EEPROM 1KBIT 3-WIRE 8TSSOP Product overview: AT93C46E-TH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46E-TH-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 3-WIRE 8TSSOP Product overview: AT93C46E-TH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46E-TH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C46E-TH-T - 1148985-AT93C46E-TH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT93C46E-TH-T
1148985-AT93C46E-TH-T
Memory - AT93C46E-TH-T 1148985-AT93C46E-TH-T
Manufacturer: Atmel Win Source Part Number: 1148985-AT93C46E-TH- T Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148985-AT93C46E-TH-T
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT93C46E-TH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C46E-TH-T
Integrated Circuits (ICs) - Memory - Memory AT93C46E-TH-T
IC EEPROM 1KBIT 3-WIRE 8TSSOP

IC EEPROM 1KBIT 3-WIRE 8TSSOP

Supplier's Site
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 68T5245 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
68T5245
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 68T5245
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT93C46E-TH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-TSSOP

EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C46E-TH-TDKR-ND 774-AT93C46E-TH-T 1148985-AT93C46E-TH-T AT93C46E-TH-T AT93C46E-TH-T 68T5245 AT93C46E-TH-T AT93C46E-TH-T
Product Name Memory Memory IC and Storage Component Memory - AT93C46E-TH-T Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 1000 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - NM27C040Q170 - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - CAT24C08WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details